RX RX23T Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 52-LQFP (10x10)
IC MCU 32BIT 64KB FLASH 52LQFP
RX RX23T Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 52-LQFP (10x10)
IC MCU 32BIT 64KB FLASH 52LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F523T3ADFD#50TR-ND | R5F523T3ADFD#50 | R5F523T3ADFD#50 | R5F523T3ADFD#50 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| Bits | Other; A/D 10x12b | |||
| RAM | 12 KB | 12 KB | 12 KB | |
| ROM | 64 KB |