IC MCU 32BIT 256KB FLASH 40WFQFN
IC MCU 32BIT 256KB FLASH 40WFQFN
RXv2 RX23E-A Microcontroller IC 32-Bit 32MHz 256KB (256K x 8) FLASH 40-HWQFN (6x6)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F523E6SDNF#40TR-ND | R5F523E6SDNF#40 | R5F523E6SDNF#40 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |
| Bits | 24 Bit; Other; A/D 4x12b, 12x24b Sigma-Delta | ||
| RAM | 32 KB | 32 KB | 32 KB |
| ROM | 256 KB |