32BIT MCU RX23E-B 256K LFQFP64 -
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 559-R5F523E6MDFM#10-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 32 MHz |
| Bits | 16 Bit; 24 Bit; Other; A/D 8x12b SAR, 8x24b Sigma-Delta; D/A 1x16b |
| RAM | 32 KB |
| ROM | 256 KB |