Microcontroller, 32-Bit, FLASH, RXV2 CPU, 32MHz, CMOS, PQFP48
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
IC MCU 32BIT 256KB FLASH 48LFQFP
IC MCU 32BIT 256KB FLASH 48LFQFP
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F523E6ADFL#30 | 559-R5F523E6ADFL#30-ND | R5F523E6ADFL#30 | R5F523E6ADFL#30 | R5F523E6ADFL#30 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Active | Active | Active | ||
| ROM Type | Flash | Flash | Flash; FLASH | ||
| Package Type | QFP; Other; LFQFP | LFQP; Other; 48-LQFP | Other; 48-LQFP | QFP; Other; 48-LQFP | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |