ERROR: no product mention
RXv2 RX23E-A Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
IC MCU 32BIT 256KB FLASH 48LFQFP
RXv2 RX23E-A Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
IC MCU 32BIT 256KB FLASH 48LFQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F523E6ADFL#10-ND | R5F523E6ADFL#10 | R5F523E6ADFL#10 | R5F523E6ADFL#10 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | 24 Bit | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM | 256 KB |