IC MCU 32BIT 128MB FLASH 40WFQFN
RXv2 RX23E-A Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 40-HWQFN (6x6)
IC MCU 32BIT 128MB FLASH 40WFQFN
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F523E5SGNF#20-ND | R5F523E5SGNF#20 | R5F523E5SGNF#20 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |
| Bits | 24 Bit; Other; A/D 4x12b, 12x24b Sigma-Delta | ||
| RAM | 16 KB | 16 KB | 16 KB |
| ROM | 128 KB |