RXv2 RX200 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 40-HWQFN (6x6)
IC MCU 32BIT 128KB FLASH 40HWQFN
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 40-HWQFN (6x6)
IC MCU 32BIT 128KB FLASH 40HWQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F523E5ADNF#20-ND | R5F523E5ADNF#20 | R5F523E5ADNF#20 | R5F523E5ADNF#20 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | 24 Bit; Other; A/D 4x12b, 6x24b Sigma-Delta | |||
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM | 128 KB |