Renesas Electronics Corporation Microcontrollers R5F523E5ADFL#50

Description
RXv2 RX23E-A Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)
Request a Quote Datasheet
Description
RXv2 RX23E-A Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F523E5ADFL#50TR-ND - DigiKey
Thief River Falls, MN, United States
RXv2 RX23E-A Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)

RXv2 RX23E-A Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
Microcontrollers - R5F523E5ADFL#50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F523E5ADFL#50
Microcontrollers R5F523E5ADFL#50
RXv2 RX23E-A Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)

RXv2 RX23E-A Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R5F523E5ADFL#50 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F523E5ADFL#50
Embedded - Microcontrollers R5F523E5ADFL#50
IC MCU 32BIT 128KB FLASH 48LFQFP

IC MCU 32BIT 128KB FLASH 48LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F523E5ADFL#50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F523E5ADFL#50
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F523E5ADFL#50
IC MCU 32BIT 128KB FLASH 48LFQFP

IC MCU 32BIT 128KB FLASH 48LFQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F523E5ADFL#50TR-ND R5F523E5ADFL#50 R5F523E5ADFL#50 R5F523E5ADFL#50
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits 24 Bit
RAM 16 KB 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CI8EMCBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers