IC MCU 32BIT 512KB FLASH 64HWQFN Product overview: R5F52318BDND#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52318BDND#U0 can be used for catalog matching and distributor lookup.
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 512KB (512K x 8) FLASH 64-HWQFN (9x9)
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 512KB (512K x 8) FLASH 64-HWQFN (9x9)
IC MCU 32BIT 512KB FLASH 64HWQFN
IC MCU 32BIT 512KB FLASH 64HWQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F52318BDND#U0 | R5F52318BDND#U0-ND | R5F52318BDND#U0 | R5F52318BDND#U0 | R5F52318BDND#U0 |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tray | Other; 64-WFQFN Exposed Pad | Other; 64-WFQFN Exposed Pad | Other; 64-WFQFN Exposed Pad | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |