RENESAS ELECTRONICS CORPORATION
R5F52318BDFL#50 -- MICROCONTROLLERS
Renesas Electronics Corporation
Microcontrollers
R5F52318BDFL#50
Description
R5F52318BDFL#50
Request a Quote
Email Supplier
Datasheet
Description
R5F52318BDFL#50
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
|
Product Number
|
559-R5F52318BDFL#50TR-ND |
|
Product Name
|
Microcontrollers |
|
Data Bus
|
32 Bit
|
|
Clock Speed
|
54 MHz
|
|
Bits
|
Other; A/D 8x12b
|
|
RAM
|
64 KB
|
|
ROM
|
512 KB
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32 Bit; 32bit
Package Type
QFP; Other; LQFP
Pin Count
100
View Details
Data Bus
8 Bit
Clock Speed
20 MHz
RAM
8 KB
View Details
2 suppliers
Data Bus
16 Bit; 16-Bit
Life Cycle Stage
Removed; Obsolete
Clock Speed
8 MHz
View Details
2 suppliers