IC MCU 32BIT 512KB FLSH 100LFQFP Product overview: R5F52318ADFP#10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52318ADFP#10 can be used for catalog matching and distributor lookup.
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
Win Source Part Number: 1340174-R5F52318ADFP
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: RX200
Core Processor: RXv2
Speed: 54MHz
Package: Tray
Standard Package: 720
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I²C, IrDA, SCI, SD/SDIO, SPI, SSI, USB OTG
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 79
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 64K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Base Product Number: R5F52318
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 512KB FLSH 100LFQFP
IC MCU 32BIT 512KB FLSH 100LFQFP
IC MCU 32BIT 512KB FLSH 100LFQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F52318ADFP#10 | 559-R5F52318ADFP#10-ND | 1340174-R5F52318ADFP#10 | R5F52318ADFP#10 | R5F52318ADFP#10 | R5F52318ADFP#10 | R5F52318ADFP#10 |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| RAM | 64 KB | 64 KB | 512 KB | 64 KB | 64 KB | 64 KB | |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tray | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP | Other; 100-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |