Renesas Electronics Corporation Microcontrollers R5F52318ADFM#30

Description
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F52318ADFM#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F52318ADFM#30-ND
Microcontrollers R5F52318ADFM#30-ND
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 989740-R5F52318ADFM#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
989740-R5F52318ADFM#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 989740-R5F52318ADFM#30
Win Source Part Number: 989740-R5F52318ADFM# 30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX200 Core Processor: RXv2 Speed: 54MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, IrDA, SCI, SD/SDIO, SPI, SSI, USB OTG Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 43 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 64K x 8 Data Converters: A/D 12x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LFQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F52318

Win Source Part Number: 989740-R5F52318ADFM#30
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX200
Core Processor: RXv2
Speed: 54MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, IrDA, SCI, SD/SDIO, SPI, SSI, USB OTG
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 43
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 64K x 8
Data Converters: A/D 12x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LFQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F52318

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-R5F52318ADFM#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-R5F52318ADFM#30
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-R5F52318ADFM#30
IC MCU 32BIT 512KB FLASH 64LFQFP Product overview: R5F52318ADFM#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52318ADFM#30 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 64LFQFP Product overview: R5F52318ADFM#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52318ADFM#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1240478P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1240478P
Microcontrollers 1240478P
MCU RX231 32 bit 512 KB 64 KB LFQFP64

MCU RX231 32 bit 512 KB 64 KB LFQFP64

Supplier's Site
Microcontrollers - 1240478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1240478
Microcontrollers 1240478
MCU RX231 32 bit 512 KB 64 KB LFQFP64

MCU RX231 32 bit 512 KB 64 KB LFQFP64

Supplier's Site
Embedded - Microcontrollers - R5F52318ADFM#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F52318ADFM#30
Embedded - Microcontrollers R5F52318ADFM#30
IC MCU 32BIT 512KB FLASH 64LFQFP

IC MCU 32BIT 512KB FLASH 64LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F52318ADFM#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F52318ADFM#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F52318ADFM#30
IC MCU 32BIT 512KB FLASH 64LFQFP

IC MCU 32BIT 512KB FLASH 64LFQFP

Supplier's Site
Microcontrollers - R5F52318ADFM#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F52318ADFM#30
Microcontrollers R5F52318ADFM#30
IC MCU 32BIT 512KB FLASH 64LFQFP

IC MCU 32BIT 512KB FLASH 64LFQFP

Supplier's Site Datasheet
Mcu, 32Bit, 54Mhz, Lfqfp-64; Product Range Renesas - 84AC2633 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 54Mhz, Lfqfp-64; Product Range Renesas
84AC2633
Mcu, 32Bit, 54Mhz, Lfqfp-64; Product Range Renesas 84AC2633
MCU, 32BIT, 54MHZ, LFQFP-64; Product Range:RX200 Series Microcontrollers; Architecture:RX; No. of Bits:32bit; CPU Speed:54MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Pins:64Pins; MCU Case Style:LFQFP; No. of RoHS Compliant: Yes

MCU, 32BIT, 54MHZ, LFQFP-64; Product Range:RX200 Series Microcontrollers; Architecture:RX; No. of Bits:32bit; CPU Speed:54MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Pins:64Pins; MCU Case Style:LFQFP; No. of RoHS Compliant: Yes

Supplier's Site
Microcontrollers - R5F52318ADFM#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F52318ADFM#30
Microcontrollers R5F52318ADFM#30
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F52318ADFM#30
32-bit Microcontrollers - MCU R5F52318ADFM#30
32-bit Microcontrollers - MCU RX231 MCU 512/64KB 64LQFP -40+85C USBCAN

32-bit Microcontrollers - MCU RX231 MCU 512/64KB 64LQFP -40+85C USBCAN

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F52318ADFM#30-ND 989740-R5F52318ADFM#30 685-R5F52318ADFM#30 1240478P 1240478 R5F52318ADFM#30 R5F52318ADFM#30 R5F52318ADFM#30 84AC2633 R5F52318ADFM#30 R5F52318ADFM#30
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, 54Mhz, Lfqfp-64; Product Range Renesas Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 54 MHz 54 MHz 54 MHz 54 MHz 54 MHz 54 MHz 54 MHz
Bits Other; A/D 12x12b; D/A 2x12b
RAM 64 KB 512 KB 64 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 512 KB 8 KB 512 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAC740Q3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7033BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
 - 62-0266PBF - Rochester Electronics
Infineon Technologies AG
View Details