The R5F52318ADFM#10 is a 32-bit microcontroller from the RXv2 RX200 series, operating at a maximum frequency of 54 MHz. It features up to 512 KB of flash memory and 64 KB of SRAM, providing ample storage for applications. The microcontroller supports a variety of communication interfaces, including USB 2.0, CAN, I2C, and RSPI, making it suitable for diverse connectivity needs. This device includes a 12-bit A/D converter with 24 channels and a 12-bit D/A converter with two channels, enabling precise analog signal processing. It also incorporates multiple timers, a real-time clock, and a capacitive touch sensing unit, enhancing its functionality for industrial and consumer applications. The operating temperature range is from -40°C to +105°C, ensuring reliability in harsh environments. Additionally, the microcontroller features built-in encryption functions for secure data handling, a low power design with multiple power-saving modes, and a memory protection unit for enhanced security. The R5F52318ADFM#10 is suitable for applications in general industrial and consumer equipment, providing a robust solution for engineers seeking a versatile microcontroller.
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 512KB FLASH 64LFQFP Product overview: R5F52318ADFM#10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52318ADFM#10 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1263628-R5F52318ADFM
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX200
Core Processor: RXv2
Speed: 54MHz
Package: Tray
Standard Package: 1,280
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I²C, IrDA, SCI, SD/SDIO, SPI, SSI, USB OTG
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 43
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 64K x 8
Data Converters: A/D 12x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LFQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 559-R5F52318ADFM#10
Base Product Number: R5F52318
IC MCU 32BIT 512KB FLASH 64LFQFP
IC MCU 32BIT 512KB FLASH 64LFQFP
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 512KB FLASH 64LFQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F52318ADFM#10-ND | 685-R5F52318ADFM#10 | 1263628-R5F52318ADFM#10 | R5F52318ADFM#10 | R5F52318ADFM#10 | R5F52318ADFM#10 | R5F52318ADFM#10 |
| Product Name | Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 54 MHz | 54 MHz | 54 MHz | 54 MHz | 54 MHz | ||
| Bits | Other; A/D 12x12b; D/A 2x12b | ||||||
| RAM | 64 KB | 64 KB | 512 KB | 64 KB | 64 KB | 64 KB | |
| ROM | 512 KB | 8 KB |