RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 512KB (512K x 8) FLASH 48-LFQFP (7x7)
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 512KB (512K x 8) FLASH 48-LFQFP (7x7)
IC MCU 32BIT 512KB FLASH 48LFQFP
IC MCU 32BIT 512KB FLASH 48LFQFP
IC MCU 32BIT 512KB FLASH 48LFQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F52318ADFL#10-ND | R5F52318ADFL#10 | R5F52318ADFL#10 | R5F52318ADFL#10 | R5F52318ADFL#10 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 54 MHz | 54 MHz | 54 MHz | 54 MHz | |
| Bits | Other; A/D 8x12b | ||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | |
| ROM | 512 KB |