Renesas Electronics Corporation Microcontrollers R5F52317BDND#U0

Description
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 384KB (384K x 8) FLASH 64-HWQFN (9x9)
Request a Quote Datasheet
Description
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 384KB (384K x 8) FLASH 64-HWQFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F52317BDND#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F52317BDND#U0-ND
Microcontrollers R5F52317BDND#U0-ND
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 384KB (384K x 8) FLASH 64-HWQFN (9x9)

RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 384KB (384K x 8) FLASH 64-HWQFN (9x9)

Buy Now
Microcontrollers - R5F52317BDND#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F52317BDND#U0
Microcontrollers R5F52317BDND#U0
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 384KB (384K x 8) FLASH 64-HWQFN (9x9)

RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 384KB (384K x 8) FLASH 64-HWQFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - R5F52317BDND#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F52317BDND#U0
Embedded - Microcontrollers R5F52317BDND#U0
IC MCU 32BIT 384KB FLASH 64HWQFN

IC MCU 32BIT 384KB FLASH 64HWQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F52317BDND#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F52317BDND#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F52317BDND#U0
IC MCU 32BIT 384KB FLASH 64HWQFN

IC MCU 32BIT 384KB FLASH 64HWQFN

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F52317BDND#U0-ND R5F52317BDND#U0 R5F52317BDND#U0 R5F52317BDND#U0
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 54 MHz 54 MHz 54 MHz
Bits Other; A/D 12x12b; D/A 2x12b
RAM 64 KB 64 KB 64 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded Microcontroller MCU - 879-BCM20732A1KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 C (-22 F)
View Details