Renesas Electronics Corporation Microcontrollers R5F52317BDLA#20

Description
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 384KB (384K x 8) FLASH 100-TFLGA (5.5x5.5)
Request a Quote Datasheet
Description
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 384KB (384K x 8) FLASH 100-TFLGA (5.5x5.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F52317BDLA#20-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F52317BDLA#20-ND
Microcontrollers R5F52317BDLA#20-ND
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 384KB (384K x 8) FLASH 100-TFLGA (5.5x5.5)

RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 384KB (384K x 8) FLASH 100-TFLGA (5.5x5.5)

Buy Now Datasheet
32-bit 32BIT 384KB Embedded Microcontroller MCU - 685-R5F52317BDLA#20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 384KB Embedded Microcontroller MCU
685-R5F52317BDLA#20
32-bit 32BIT 384KB Embedded Microcontroller MCU 685-R5F52317BDLA#20
IC MCU 32BIT 384KB FLSH 100TFLGA Product overview: R5F52317BDLA#20 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52317BDLA#20 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 384KB FLSH 100TFLGA Product overview: R5F52317BDLA#20 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52317BDLA#20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F52317BDLA#20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F52317BDLA#20
Embedded - Microcontrollers R5F52317BDLA#20
IC MCU 32BIT 384KB FLSH 100TFLGA

IC MCU 32BIT 384KB FLSH 100TFLGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F52317BDLA#20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F52317BDLA#20
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F52317BDLA#20
IC MCU 32BIT 384KB FLSH 100TFLGA

IC MCU 32BIT 384KB FLSH 100TFLGA

Supplier's Site
Microcontrollers - R5F52317BDLA#20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F52317BDLA#20
Microcontrollers R5F52317BDLA#20
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 384KB (384K x 8) FLASH 100-TFLGA (5.5x5.5)

RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 384KB (384K x 8) FLASH 100-TFLGA (5.5x5.5)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F52317BDLA#20-ND 685-R5F52317BDLA#20 R5F52317BDLA#20 R5F52317BDLA#20 R5F52317BDLA#20
Product Name Microcontrollers 32-bit 32BIT 384KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 54 MHz 54 MHz 54 MHz 54 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 64 KB 64 KB 64 KB 64 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 8501002YC - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details