RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 384KB (384K x 8) FLASH 64-HWQFN (9x9)
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 384KB (384K x 8) FLASH 64-HWQFN (9x9)
32-bit Microcontrollers - MCU RX231 384KB/64KB 64WQFN -40_+85C USBCAN
IC MCU 32BIT 384KB FLASH 64HWQFN
IC MCU 32BIT 384KB FLASH 64HWQFN
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F52317ADND#U0-ND | R5F52317ADND#U0 | R5F52317ADND#U0 | R5F52317ADND#U0 | R5F52317ADND#U0 |
| Product Name | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 54 MHz | 54 MHz | 54 MHz | ||
| Bits | Other; A/D 12x12b; D/A 2x12b | ||||
| RAM | 64 KB | 64 KB | 64 KB | ||
| ROM | 384 KB |