RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 256KB (256K x 8) FLASH 64-FLGA (5x5)
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 256KB (256K x 8) FLASH 64-FLGA (5x5)
IC MCU 32BIT 256KB FLASH 64FLGA
IC MCU 32BIT 256KB FLASH 64FLGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F52316CDLF#U0-ND | R5F52316CDLF#U0 | R5F52316CDLF#U0 | R5F52316CDLF#U0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 54 MHz | 54 MHz | 54 MHz | |
| Bits | Other; A/D 12x12b; D/A 2x12b | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM | 256 KB |