RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 256KB (256K x 8) FLASH 64-FLGA (5x5)
32-bit Microcontrollers - MCU RX231 256K/32K 100TFLGA -40_+85CTouchUSB
IC MCU 32BIT 256KB FLASH 64FLGA
IC MCU 32BIT 256KB FLASH 64FLGA
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 256KB (256K x 8) FLASH 64-FLGA (5x5)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F52316CDLF#20-ND | R5F52316CDLF#20 | R5F52316CDLF#20 | R5F52316CDLF#20 | R5F52316CDLF#20 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 54 MHz | 54 MHz | 54 MHz | ||
| Bits | Other; A/D 12x12b; D/A 2x12b | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 256 KB |