The R5F52316CDLA#20 is a 32-bit microcontroller from the RXv2 RX200 series, operating at a maximum frequency of 54 MHz. It features 256 KB of flash memory and 32 KB of SRAM, providing ample storage for applications. The microcontroller supports various communication interfaces, including USB 2.0, CAN, and I2C, making it suitable for diverse connectivity needs. It includes a 12-bit A/D converter with 24 channels and a 12-bit D/A converter, enhancing its capability for analog signal processing. The device operates within a temperature range of -40 to +85°C, ensuring reliability in industrial environments. Additionally, it incorporates low power consumption modes and a built-in encryption function for secure data handling. This microcontroller is designed for general industrial and consumer applications, making it a versatile choice for engineers looking for a robust solution.
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 256KB (256K x 8) FLASH 100-TFLGA (5.5x5.5)
32-bit Microcontrollers - MCU RX231 256K/32K 100TFLGA -40_+85CTouchUSB
IC MCU 32BIT 256KB FLSH 100TFLGA
IC MCU 32BIT 256KB FLSH 100TFLGA
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 256KB (256K x 8) FLASH 100-TFLGA (5.5x5.5)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F52316CDLA#20-ND | R5F52316CDLA#20 | R5F52316CDLA#20 | R5F52316CDLA#20 | R5F52316CDLA#20 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 54 MHz | 54 MHz | 54 MHz | ||
| Bits | Other; A/D 24x12b; D/A 2x12b | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 256 KB |