RXv2 RX231 Microcontroller IC 32-Bit Single-Core 54MHz 256KB (256K x 8) FLASH 48-HWQFN (7x7)
IC MCU 32BIT 256KB FLASH 48WQFN
IC MCU 32BIT 256KB FLASH 48WQFN
RXv2 RX231 Microcontroller IC 32-Bit Single-Core 54MHz 256KB (256K x 8) FLASH 48-HWQFN (7x7)
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F52316AGNE#20-ND | R5F52316AGNE#20 | R5F52316AGNE#20 | R5F52316AGNE#20 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 54 MHz | 54 MHz | 54 MHz | |
| Bits | Other; A/D 8x12b | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM | 256 KB |