Renesas Electronics Corporation Microcontrollers R5F52315CDND#20

Description
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 128KB (128K x 8) FLASH 64-HWQFN (9x9)
Request a Quote Datasheet
Description
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 128KB (128K x 8) FLASH 64-HWQFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F52315CDND#20-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F52315CDND#20-ND
Microcontrollers 559-R5F52315CDND#20-ND
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 128KB (128K x 8) FLASH 64-HWQFN (9x9)

RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 128KB (128K x 8) FLASH 64-HWQFN (9x9)

Buy Now Datasheet
Microcontrollers - R5F52315CDND#20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F52315CDND#20
Microcontrollers R5F52315CDND#20
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 128KB (128K x 8) FLASH 64-HWQFN (9x9)

RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 128KB (128K x 8) FLASH 64-HWQFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - R5F52315CDND#20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F52315CDND#20
Embedded - Microcontrollers R5F52315CDND#20
IC MCU 32BIT 128KB FLASH 64HWQFN

IC MCU 32BIT 128KB FLASH 64HWQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F52315CDND#20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F52315CDND#20
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F52315CDND#20
IC MCU 32BIT 128KB FLASH 64HWQFN

IC MCU 32BIT 128KB FLASH 64HWQFN

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F52315CDND#20-ND R5F52315CDND#20 R5F52315CDND#20 R5F52315CDND#20
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 54 MHz 54 MHz 54 MHz
Bits Other; A/D 12x12b; D/A 2x12b
RAM 32 KB 32 KB 32 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167SRLMHABXQLA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
2 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
2.4GHz 32KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F32RHAR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, UART, 2-Wire, USART
View Details
2 suppliers