RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)
32-bit Microcontrollers - MCU 32BIT MCU RX231 128K LQFP-48 -40TO85C
IC MCU 32BIT 128KB FLASH 48LFQFP
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)
IC MCU 32BIT 128KB FLASH 48LFQFP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F52315CDFL#30-ND | R5F52315CDFL#30 | R5F52315CDFL#30 | R5F52315CDFL#30 | R5F52315CDFL#30 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 54 MHz | 54 MHz | 54 MHz | ||
| Bits | Other; A/D 8x12b | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 128 KB |