IC MCU 32BIT 128KB FLASH 64WQFN
RXv2 RX231 Microcontroller IC 32-Bit Single-Core 54MHz 128KB (128K x 8) FLASH 64-HWQFN (9x9)
IC MCU 32BIT 128KB FLASH 64WQFN
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F52315AGND#U0 | R5F52315AGND#U0 | R5F52315AGND#U0 |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Clock Speed | 54 MHz | 54 MHz | |
| RAM | 32 KB | 32 KB |