IC MCU 32BIT 128MB FLASH 100LQFP
IC MCU 32BIT 128MB FLASH 100LQFP
RXv2 RX231 Microcontroller IC 32-Bit 54MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F52315AGFP#50TR-ND | R5F52315AGFP#50 | R5F52315AGFP#50 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 54 MHz | 54 MHz | 54 MHz |
| Bits | Other; A/D 24x12b; D/A 2x12b | ||
| RAM | 32 KB | 32 KB | 32 KB |
| ROM | 128 KB |