The R5F52315ADNE#U0 is a 32-bit microcontroller from the RX200 series, featuring a maximum operating frequency of 54 MHz and capable of delivering 88.56 DMIPS. It includes 128 KB of flash memory and 32 KB of SRAM, with an additional 8 KB of data flash memory. The microcontroller supports various communication interfaces, including USB 2.0, CAN, I2C, and RSPI, making it suitable for diverse applications in industrial and consumer equipment. This device is equipped with a 12-bit A/D converter with 24 channels and a 12-bit D/A converter with two channels, enhancing its capability for analog signal processing. It also features a capacitive touch sensing unit, allowing for user interface applications. The operating temperature range is specified from -40 to +85°C, ensuring reliability in harsh environments. The microcontroller incorporates low power consumption modes and a built-in real-time clock, making it suitable for battery-operated devices. Security features include encryption functions with AES support and a true random number generator, addressing the need for secure data handling. Overall, the R5F52315ADNE#U0 is a versatile microcontroller ideal for projects requiring robust performance and extensive peripheral support.
Win Source Part Number: 1028497-R5F52315ADNE
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX200
Core Processor: RXv2
Speed: 54MHz
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, IrDA, SCI, SD/SDIO, SPI, SSI, USB OTG
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 30
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 32K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Package / Case: 48-WFQFN Exposed Pad
Supplier Device Package: 48-HWQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
Alternative Parts (Cross-Reference): R5F51115ADFL#3A; R5F52315CDFL#30; R5F51115ADFL#30; STM32F103CBT6; STM32F072CBT6; ATSAM4S2AA-AU;
ECCN: 3A991A2
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F52315
Product Status: Not For New Designs
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 128KB (128K x 8) FLASH 48-HWQFN (7x7)
IC MCU 32BIT 128KB FLASH 48HWQFN Product overview: R5F52315ADNE#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52315ADNE#U0 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 128KB FLASH 48HWQFN
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 128KB (128K x 8) FLASH 48-HWQFN (7x7)
32-bit Microcontrollers - MCU 32BIT MCU RX231 128K HWQFN-48 -40TO85C
IC MCU 32BIT 128KB FLASH 48HWQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1028497-R5F52315ADNE#U0 | R5F52315ADNE#U0-ND | 685-R5F52315ADNE#U0 | R5F52315ADNE#U0 | R5F52315ADNE#U0 | R5F52315ADNE#U0 | R5F52315ADNE#U0 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 54 MHz | 54 MHz | 54 MHz | 54 MHz | |||
| RAM | 128 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 8 KB | 128 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |