RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 128KB (128K x 8) FLASH 48-HWQFN (7x7)
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 128KB (128K x 8) FLASH 48-HWQFN (7x7)
IC MCU 32BIT 128KB FLASH 48HWQFN
IC MCU 32BIT 128KB FLASH 48HWQFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F52315ADNE#20-ND | R5F52315ADNE#20 | R5F52315ADNE#20 | R5F52315ADNE#20 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 54 MHz | 54 MHz | 54 MHz | |
| Bits | Other; A/D 8x12b | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM | 128 KB |