IC MCU 32BIT 128MB FLASH 48WFQFN
RXv2 RX231 Microcontroller IC 32-Bit 54MHz 128KB (128K x 8) FLASH 48-HWQFN (7x7)
IC MCU 32BIT 128MB FLASH 48WFQFN
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F52315ADNE#00TR-ND | R5F52315ADNE#00 | R5F52315ADNE#00 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 54 MHz | 54 MHz | 54 MHz |
| Bits | Other; A/D 8x12b | ||
| RAM | 32 KB | 32 KB | 32 KB |
| ROM | 128 KB |