IC MCU 32BIT 256KB FLASH 64LQFP
RXv2 RX230 Microcontroller IC 32-Bit 54MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 256KB FLASH 64LQFP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F52306AGFM#50TR-ND | R5F52306AGFM#50 | R5F52306AGFM#50 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 54 MHz | 54 MHz | 54 MHz |
| Bits | Other; A/D 12x12b; D/A 2x12b | ||
| RAM | 32 KB | 32 KB | 32 KB |
| ROM | 256 KB |