Renesas Electronics Corporation 32-bit 32BIT 256KB Embedded Microcontroller MCU R5F52306ADLF#20

Description
IC MCU 32BIT 256KB FLASH 64FLGA Product overview: R5F52306ADLF#20 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52306ADLF#20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 256KB FLASH 64FLGA Product overview: R5F52306ADLF#20 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52306ADLF#20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-R5F52306ADLF#20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-R5F52306ADLF#20
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-R5F52306ADLF#20
IC MCU 32BIT 256KB FLASH 64FLGA Product overview: R5F52306ADLF#20 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52306ADLF#20 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 64FLGA Product overview: R5F52306ADLF#20 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52306ADLF#20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1314992-R5F52306ADLF#20 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1314992-R5F52306ADLF#20
Integrated Circuits (ICs) - Embedded - Microcontrollers 1314992-R5F52306ADLF#20
Win Source Part Number: 1314992-R5F52306ADLF #20 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX200 Core Processor: RXv2 Speed: 54MHz Package: Tray Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, SCI, SPI, SSI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 47 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 32K x 8 Data Converters: A/D 12x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 64-WFLGA Supplier Device Package: 64-FLGA (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F52306

Win Source Part Number: 1314992-R5F52306ADLF#20
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX200
Core Processor: RXv2
Speed: 54MHz
Package: Tray
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, SCI, SPI, SSI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 47
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 32K x 8
Data Converters: A/D 12x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 64-WFLGA
Supplier Device Package: 64-FLGA (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F52306

Buy Now Datasheet
Embedded - Microcontrollers - R5F52306ADLF#20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F52306ADLF#20
Embedded - Microcontrollers R5F52306ADLF#20
IC MCU 32BIT 256KB FLASH 64FLGA

IC MCU 32BIT 256KB FLASH 64FLGA

Supplier's Site Datasheet
Microcontrollers - R5F52306ADLF#20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F52306ADLF#20
Microcontrollers R5F52306ADLF#20
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 256KB (256K x 8) FLASH 64-FLGA (5x5)

RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 256KB (256K x 8) FLASH 64-FLGA (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F52306ADLF#20
32-bit Microcontrollers - MCU R5F52306ADLF#20
32-bit Microcontrollers - MCU RX230 MCU 256K/32K 64WFLGA -40/85C Touch

32-bit Microcontrollers - MCU RX230 MCU 256K/32K 64WFLGA -40/85C Touch

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F52306ADLF#20 1314992-R5F52306ADLF#20 R5F52306ADLF#20 R5F52306ADLF#20 R5F52306ADLF#20
Product Name 32-bit 32BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
RAM 32 KB 256 KB 32 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts
Package Type Other; Tray FLGA; Other; 64-WFLGA
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Embedded - Microcontrollers - 73S1209F-68IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C509LMDBFXUMA1 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers