RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 256KB (256K x 8) FLASH 100-TFLGA (5.5x5.5)
Microcontroller, 32-Bit, FLASH, RXV2 CPU, 54MHz, CMOS
RXv2 RX230 Microcontroller IC 32-Bit 54MHz 256KB (256K x 8) FLASH 100-TFLGA (5.5x5.5)
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 256KB (256K x 8) FLASH 100-TFLGA (5.5x5.5)
32-bit Microcontrollers - MCU RX230 256K/32K 100TFLGA -40_+85C Touch
IC MCU 32BIT 256KB FLSH 100TFLGA
IC MCU 32BIT 256KB FLSH 100TFLGA
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F52306ADLA#20-ND | R5F52306ADLA#20 | R5F52306ADLA#20 | R5F52306ADLA#20 | R5F52306ADLA#20 | R5F52306ADLA#20 | R5F52306ADLA#20 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 54 MHz | 54 MHz | 54 MHz | 54 MHz | |||
| Bits | Other; A/D 24x12b; D/A 2x12b | ||||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | |||
| ROM | 256 KB |