Renesas Electronics Corporation 32-bit 32BIT 128KB Embedded Microcontroller MCU R5F52305ADFP#30

Description
IC MCU 32BIT 128KB FLSH 100LFQFP Product overview: R5F52305ADFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52305ADFP#30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 128KB FLSH 100LFQFP Product overview: R5F52305ADFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52305ADFP#30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-R5F52305ADFP#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-R5F52305ADFP#30
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-R5F52305ADFP#30
IC MCU 32BIT 128KB FLSH 100LFQFP Product overview: R5F52305ADFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52305ADFP#30 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLSH 100LFQFP Product overview: R5F52305ADFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52305ADFP#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2647069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2647069
Microcontrollers 2647069
MCU RX230 32 BIT 128 KB 32 KB LFQFP100

MCU RX230 32 BIT 128 KB 32 KB LFQFP100

Supplier's Site
Microcontrollers - 2647068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2647068
Microcontrollers 2647068
MCU RX230 32 BIT 128 KB 32 KB LFQFP100

MCU RX230 32 BIT 128 KB 32 KB LFQFP100

Supplier's Site
Microcontrollers - R5F52305ADFP#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F52305ADFP#30-ND
Microcontrollers R5F52305ADFP#30-ND
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1350524-R5F52305ADFP#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1350524-R5F52305ADFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 1350524-R5F52305ADFP#30
Win Source Part Number: 1350524-R5F52305ADFP #30 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: RX200 Core Processor: RXv2 Speed: 54MHz Package: Tray Standard Package: 90 Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I²C, IrDA, SCI, SPI, SSI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 32K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F52305

Win Source Part Number: 1350524-R5F52305ADFP#30
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: RX200
Core Processor: RXv2
Speed: 54MHz
Package: Tray
Standard Package: 90
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I²C, IrDA, SCI, SPI, SSI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 32K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F52305

Buy Now Datasheet
Microcontrollers - R5F52305ADFP#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F52305ADFP#30
Microcontrollers R5F52305ADFP#30
IC MCU 32BIT 128KB FLSH 100LFQFP

IC MCU 32BIT 128KB FLSH 100LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F52305ADFP#30
32-bit Microcontrollers - MCU R5F52305ADFP#30
32-bit Microcontrollers - MCU RX230 128K/32K 100LQFP -40_+85C Touch

32-bit Microcontrollers - MCU RX230 128K/32K 100LQFP -40_+85C Touch

Buy Now Datasheet
Embedded - Microcontrollers - R5F52305ADFP#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F52305ADFP#30
Embedded - Microcontrollers R5F52305ADFP#30
IC MCU 32BIT 128KB FLSH 100LFQFP

IC MCU 32BIT 128KB FLSH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F52305ADFP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F52305ADFP#30
Microcontrollers R5F52305ADFP#30
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F52305ADFP#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F52305ADFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F52305ADFP#30
IC MCU 32BIT 128KB FLSH 100LFQFP

IC MCU 32BIT 128KB FLSH 100LFQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F52305ADFP#30 2647069 R5F52305ADFP#30-ND 1350524-R5F52305ADFP#30 R5F52305ADFP#30 R5F52305ADFP#30 R5F52305ADFP#30 R5F52305ADFP#30 R5F52305ADFP#30
Product Name 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 54 MHz 54 MHz 54 MHz 54 MHz 54 MHz 54 MHz
RAM 32 KB 32 KB 128 KB 32 KB 32 KB 32 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts
Serial Interface CAN, I2C, SCI, SPI SPI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 769-CP3CN37VVAWQX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Pin Count 144
View Details
6 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C2DBYY001435 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details