IC MCU 32BIT 128KB FLASH 64LFQFP
IC MCU 32BIT 128KB FLASH 64LFQFP
IC MCU 32BIT 128KB FLASH 64LFQFP
RX RX200 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F52205BDFM#10 | R5F52205BDFM#10 | R5F52205BDFM#10 | R5F52205BDFM#10 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM Type | Flash; FLASH | |||
| Supply Voltage | 1.62 to 5.5 volts | 5.5 to 1.62 volts |