Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F521A7BDFP#30

Description
Win Source Part Number: 1087393-R5F521A7BDFP #30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX200 Core Processor: RX Speed: 50MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 66 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 64K x 8 Data Converters: A/D 7x24b, 7x10b; D/A 2x10b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): R5F52107CDFP#30; STM32F101VDT6; STM32F101VDT6TR; SPC560P44L3CEFAR; R5F521A6BDFP#30; SPC5603PEF1MLL4R; ECCN: 5A002A REN Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F521 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1087393-R5F521A7BDFP #30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX200 Core Processor: RX Speed: 50MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 66 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 64K x 8 Data Converters: A/D 7x24b, 7x10b; D/A 2x10b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): R5F52107CDFP#30; STM32F101VDT6; STM32F101VDT6TR; SPC560P44L3CEFAR; R5F521A6BDFP#30; SPC5603PEF1MLL4R; ECCN: 5A002A REN Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F521 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1087393-R5F521A7BDFP#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1087393-R5F521A7BDFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 1087393-R5F521A7BDFP#30
Win Source Part Number: 1087393-R5F521A7BDFP #30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX200 Core Processor: RX Speed: 50MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 66 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 64K x 8 Data Converters: A/D 7x24b, 7x10b; D/A 2x10b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): R5F52107CDFP#30; STM32F101VDT6; STM32F101VDT6TR; SPC560P44L3CEFAR; R5F521A6BDFP#30; SPC5603PEF1MLL4R; ECCN: 5A002A REN Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F521 Product Status: Not For New Designs

Win Source Part Number: 1087393-R5F521A7BDFP#30
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX200
Core Processor: RX
Speed: 50MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 66
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 64K x 8
Data Converters: A/D 7x24b, 7x10b; D/A 2x10b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): R5F52107CDFP#30; STM32F101VDT6; STM32F101VDT6TR; SPC560P44L3CEFAR; R5F521A6BDFP#30; SPC5603PEF1MLL4R;
ECCN: 5A002A REN
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F521
Product Status: Not For New Designs

Buy Now Datasheet
32-bit 32BIT 384KB Embedded Microcontroller MCU - 685-R5F521A7BDFP#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 384KB Embedded Microcontroller MCU
685-R5F521A7BDFP#30
32-bit 32BIT 384KB Embedded Microcontroller MCU 685-R5F521A7BDFP#30
IC MCU 32BIT 384KB FLSH 100LFQFP Product overview: R5F521A7BDFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F521A7BDFP#30 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 384KB FLSH 100LFQFP Product overview: R5F521A7BDFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F521A7BDFP#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F521A7BDFP#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F521A7BDFP#30-ND
Microcontrollers R5F521A7BDFP#30-ND
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - R5F521A7BDFP#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F521A7BDFP#30
Embedded - Microcontrollers R5F521A7BDFP#30
IC MCU 32BIT 384KB FLSH 100LFQFP

IC MCU 32BIT 384KB FLSH 100LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F521A7BDFP#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F521A7BDFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F521A7BDFP#30
IC MCU 32BIT 384KB FLSH 100LFQFP

IC MCU 32BIT 384KB FLSH 100LFQFP

Supplier's Site
Microcontrollers - R5F521A7BDFP#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F521A7BDFP#30
Microcontrollers R5F521A7BDFP#30
IC MCU 32BIT 384KB FLSH 100LFQFP

IC MCU 32BIT 384KB FLSH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F521A7BDFP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F521A7BDFP#30
Microcontrollers R5F521A7BDFP#30
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1087393-R5F521A7BDFP#30 685-R5F521A7BDFP#30 R5F521A7BDFP#30-ND R5F521A7BDFP#30 R5F521A7BDFP#30 R5F521A7BDFP#30 R5F521A7BDFP#30
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 384KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 384 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 8 KB 384 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001MT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Embedded - Microcontrollers - C167CRLMHAFXUMA1 - 893550-C167CRLMHAFXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
ROM Type ROMLess; ROMless
View Details
6 suppliers