IC MCU 32BIT 384KB FLASH 64LFQFP
IC MCU 32BIT 384KB FLASH 64LFQFP
RX RX21A Microcontroller IC 32-Bit Single-Core 50MHz 384KB (384K x 8) FLASH 64-LFQFP (10x10)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F521A7BDFM#10 | R5F521A7BDFM#10 | R5F521A7BDFM#10 |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Declining | Declining; Not For New Designs | |
| Clock Speed | 50 MHz | 50 MHz | |
| RAM | 64 KB | 64 KB |