Renesas Electronics Corporation Microcontrollers R5F5210BBGFP#V0

Description
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F5210BBGFP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F5210BBGFP#V0-ND
Microcontrollers 559-R5F5210BBGFP#V0-ND
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - R5F5210BBGFP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5210BBGFP#V0
Embedded - Microcontrollers R5F5210BBGFP#V0
IC MICROCONTROLLER

IC MICROCONTROLLER

Supplier's Site Datasheet
Microcontrollers - R5F5210BBGFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5210BBGFP#V0
Microcontrollers R5F5210BBGFP#V0
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F5210BBGFP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F5210BBGFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F5210BBGFP#V0
IC MICROCONTROLLER

IC MICROCONTROLLER

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F5210BBGFP#V0-ND R5F5210BBGFP#V0 R5F5210BBGFP#V0 R5F5210BBGFP#V0
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz
Bits Other; A/D 6x12b; D/A 2x10b
RAM 96 KB 96 KB 96 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers