Renesas Electronics Corporation Microcontrollers R5F5210BBGFP#30

Description
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F5210BBGFP#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F5210BBGFP#30-ND
Microcontrollers 559-R5F5210BBGFP#30-ND
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - R5F5210BBGFP#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5210BBGFP#30
Embedded - Microcontrollers R5F5210BBGFP#30
IC MCU 32BIT 1MB FLASH 100LFQFP

IC MCU 32BIT 1MB FLASH 100LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F5210BBGFP#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F5210BBGFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F5210BBGFP#30
IC MCU 32BIT 1MB FLASH 100LFQFP

IC MCU 32BIT 1MB FLASH 100LFQFP

Supplier's Site
Microcontrollers - R5F5210BBGFP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5210BBGFP#30
Microcontrollers R5F5210BBGFP#30
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F5210BBGFP#30-ND R5F5210BBGFP#30 R5F5210BBGFP#30 R5F5210BBGFP#30
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz
Bits Other; A/D 16x12b; D/A 2x10b
RAM 96 KB 96 KB 96 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1202EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details