The R5F5210BBGFB#30 is a 32-bit microcontroller from the RX210 group by Renesas, featuring a maximum operating frequency of 50 MHz and capable of delivering 78 DMIPS. It includes 1 MB of on-chip flash memory and 96 KB of SRAM, with an additional 8 KB of data flash memory. The microcontroller supports a wide operating temperature range from -40°C to +105°C, making it suitable for both industrial and consumer applications. This device incorporates a 12-bit A/D converter with a conversion time of 1 Oºs and a 10-bit D/A converter. It offers extensive communication capabilities with up to 15 channels, including multiple SCI channels, an I2C bus interface, and an RSPI channel. The microcontroller also features a variety of timers, including 20 extended-function timers, and supports low power consumption modes, enhancing its efficiency for battery-operated devices. The R5F5210BBGFB#30 is designed with compliance to IEC60730, providing self-diagnostic functions and disconnection detection for enhanced reliability. Its flexible I/O configuration and event link controller allow for versatile application in various embedded systems.
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
IC MICROCONTROLLER
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
IC MICROCONTROLLER
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F5210BBGFB#30-ND | R5F5210BBGFB#30 | R5F5210BBGFB#30 | R5F5210BBGFB#30 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |
| Bits | Other; A/D 12x12b; D/A 2x10b | |||
| RAM | 96 KB | 96 KB | 96 KB | |
| ROM | 1000 KB |