RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 100-TFLGA (7x7)
IC MCU 32BIT 1MB FLASH 100TFLGA
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 100-TFLGA (7x7)
32-bit Microcontrollers - MCU RX210 1M+8K/96K 100TFLGA 7x7
IC MCU 32BIT 1MB FLASH 100TFLGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F5210BBDLJ#U0-ND | R5F5210BBDLJ#U0 | R5F5210BBDLJ#U0 | R5F5210BBDLJ#U0 | R5F5210BBDLJ#U0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x10b | ||||
| RAM | 96 KB | 96 KB | 96 KB | ||
| ROM | 1000 KB |