Renesas Electronics Corporation Microcontrollers R5F5210BBDFP#30

Description
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F5210BBDFP#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F5210BBDFP#30-ND
Microcontrollers R5F5210BBDFP#30-ND
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-R5F5210BBDFP#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-R5F5210BBDFP#30
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-R5F5210BBDFP#30
IC MCU 32BIT 1MB FLASH 100LFQFP Product overview: R5F5210BBDFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5210BBDFP#30 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 100LFQFP Product overview: R5F5210BBDFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5210BBDFP#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263623-R5F5210BBDFP#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263623-R5F5210BBDFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263623-R5F5210BBDFP#30
Win Source Part Number: 1263623-R5F5210BBDFP #30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX200 Core Processor: RX Speed: 50MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I2C, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 84 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 96K x 8 Data Converters: A/D 16x12b; D/A 2x10b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.62V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F5210 Product Status: Not For New Designs

Win Source Part Number: 1263623-R5F5210BBDFP#30
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX200
Core Processor: RX
Speed: 50MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I2C, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 84
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 96K x 8
Data Converters: A/D 16x12b; D/A 2x10b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.62V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F5210
Product Status: Not For New Designs

Buy Now Datasheet
Microcontrollers - 9016174P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9016174P
Microcontrollers 9016174P
MCU, RX210-130, LQFP

MCU, RX210-130, LQFP

Supplier's Site
Microcontrollers - 9016174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9016174
Microcontrollers 9016174
MCU, RX210-130, LQFP

MCU, RX210-130, LQFP

Supplier's Site
Embedded - Microcontrollers - R5F5210BBDFP#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5210BBDFP#30
Embedded - Microcontrollers R5F5210BBDFP#30
IC MCU 32BIT 1MB FLASH 100LFQFP

IC MCU 32BIT 1MB FLASH 100LFQFP

Supplier's Site Datasheet
Mcu, 32Bit, 50Mhz, Lqfp-100; Product Range Renesas - 84AC2631 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 50Mhz, Lqfp-100; Product Range Renesas
84AC2631
Mcu, 32Bit, 50Mhz, Lqfp-100; Product Range Renesas 84AC2631
MCU, 32BIT, 50MHZ, LQFP-100; Product Range:RX200 Series Microcontrollers; Architecture:RX; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:1MB; RAM Memory Size:96KB; No. of Pins:100Pins; MCU Case Style:LQFP; No. of RoHS Compliant: Yes

MCU, 32BIT, 50MHZ, LQFP-100; Product Range:RX200 Series Microcontrollers; Architecture:RX; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:1MB; RAM Memory Size:96KB; No. of Pins:100Pins; MCU Case Style:LQFP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - R5F5210BBDFP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5210BBDFP#30
Microcontrollers R5F5210BBDFP#30
RX RX Microcontroller IC 32-Bit 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

RX RX Microcontroller IC 32-Bit 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now
Microcontrollers - R5F5210BBDFP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5210BBDFP#30
Microcontrollers R5F5210BBDFP#30
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F5210BBDFP#30
32-bit Microcontrollers - MCU R5F5210BBDFP#30
32-bit Microcontrollers - MCU 32BIT MCU RX210 1MB 96KB QFP100 50MHz

32-bit Microcontrollers - MCU 32BIT MCU RX210 1MB 96KB QFP100 50MHz

Buy Now Datasheet
Microcontrollers - R5F5210BBDFP#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F5210BBDFP#30
Microcontrollers R5F5210BBDFP#30
IC MCU 32BIT 1MB FLASH 100LFQFP

IC MCU 32BIT 1MB FLASH 100LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F5210BBDFP#30-ND 685-R5F5210BBDFP#30 1263623-R5F5210BBDFP#30 9016174P 9016174 R5F5210BBDFP#30 84AC2631 R5F5210BBDFP#30 R5F5210BBDFP#30 R5F5210BBDFP#30 R5F5210BBDFP#30
Product Name Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, 50Mhz, Lqfp-100; Product Range Renesas Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 16x12b; D/A 2x10b
RAM 96 KB 96 KB 1000 KB 96 KB 96 KB 96 KB 96 KB 96 KB
ROM 1000 KB 1000 KB 8 KB 1024 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C165LMHABXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 2 KB
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers