Renesas Electronics Corporation Microcontrollers R5F5210BBDFB#30

Description
Renesas, MCU, RX210-130, R5F5210BBDFB#30
Request a Quote Datasheet
Description
Renesas, MCU, RX210-130, R5F5210BBDFB#30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 8283666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8283666
Microcontrollers 8283666
Renesas, MCU, RX210-130, R5F5210BBDFB#30

Renesas, MCU, RX210-130, R5F5210BBDFB#30

Supplier's Site
Microcontrollers - 8283666P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8283666P
Microcontrollers 8283666P
Renesas, MCU, RX210-130, R5F5210BBDFB#30

Renesas, MCU, RX210-130, R5F5210BBDFB#30

Supplier's Site
Microcontrollers - R5F5210BBDFB#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F5210BBDFB#30-ND
Microcontrollers R5F5210BBDFB#30-ND
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-R5F5210BBDFB#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-R5F5210BBDFB#30
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-R5F5210BBDFB#30
IC MCU 32BIT 1MB FLASH 144LFQFP Product overview: R5F5210BBDFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5210BBDFB#30 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 144LFQFP Product overview: R5F5210BBDFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5210BBDFB#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1011090-R5F5210BBDFB#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1011090-R5F5210BBDFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 1011090-R5F5210BBDFB#30
Win Source Part Number: 1011090-R5F5210BBDFB #30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX200 Core Processor: RX Speed: 50MHz Package: Tray Standard Package: 60 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I2C, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 122 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 96K x 8 Data Converters: A/D 16x12b; D/A 2x10b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LFQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.62V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F5210 Product Status: Not For New Designs

Win Source Part Number: 1011090-R5F5210BBDFB#30
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX200
Core Processor: RX
Speed: 50MHz
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I2C, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 122
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 96K x 8
Data Converters: A/D 16x12b; D/A 2x10b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LFQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.62V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F5210
Product Status: Not For New Designs

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F5210BBDFB#30
32-bit Microcontrollers - MCU R5F5210BBDFB#30
32-bit Microcontrollers - MCU STAR RX210 1MB+8K/96K 144LQFP 20X20

32-bit Microcontrollers - MCU STAR RX210 1MB+8K/96K 144LQFP 20X20

Buy Now Datasheet
Embedded - Microcontrollers - R5F5210BBDFB#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5210BBDFB#30
Embedded - Microcontrollers R5F5210BBDFB#30
IC MCU 32BIT 1MB FLASH 144LFQFP

IC MCU 32BIT 1MB FLASH 144LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F5210BBDFB#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F5210BBDFB#30
Microcontrollers R5F5210BBDFB#30
IC MCU 32BIT 1MB FLASH 144LFQFP

IC MCU 32BIT 1MB FLASH 144LFQFP

Supplier's Site Datasheet
Mcu, 32Bit, 50Mhz, Lfqfp-144; Product Range Renesas - 23AH3469 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 50Mhz, Lfqfp-144; Product Range Renesas
23AH3469
Mcu, 32Bit, 50Mhz, Lfqfp-144; Product Range Renesas 23AH3469
MCU, 32BIT, 50MHZ, LFQFP-144; Product Range:RX Family, RX200 Series, RX210 Group Microcontrollers; Device Core:RX; Data Bus Width:32bit; Operating Frequency Max:50MHz; Program Memory Size:1MB; No. of Pins:144Pins RoHS Compliant: Yes

MCU, 32BIT, 50MHZ, LFQFP-144; Product Range:RX Family, RX200 Series, RX210 Group Microcontrollers; Device Core:RX; Data Bus Width:32bit; Operating Frequency Max:50MHz; Program Memory Size:1MB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - R5F5210BBDFB#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5210BBDFB#30
Microcontrollers R5F5210BBDFB#30
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F5210BBDFB#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F5210BBDFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F5210BBDFB#30
IC MCU 32BIT 1MB FLASH 144LFQFP

IC MCU 32BIT 1MB FLASH 144LFQFP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 8283666 8283666P R5F5210BBDFB#30-ND 685-R5F5210BBDFB#30 1011090-R5F5210BBDFB#30 R5F5210BBDFB#30 R5F5210BBDFB#30 R5F5210BBDFB#30 23AH3469 R5F5210BBDFB#30 R5F5210BBDFB#30
Product Name Microcontrollers Microcontrollers Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, 50Mhz, Lfqfp-144; Product Range Renesas Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
RAM 96 KB 96 KB 96 KB 1000 KB 96 KB 96 KB 96 KB
Package Type QFP; Other; Lqfp QFP; Other; LQFP LFQP; Other; 144-LQFP Other; Tray QFP; Other; 144-LQFP QFP; Other; 144-LQFP Other; 144-LQFP
Pin Count 144 144 144 144
ROM 1000 KB 1000 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Embedded - Microcontrollers - C505CA4EMCAFXQMA1 - 793839-C505CA4EMCAFXQMA1 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 32 KB
View Details
7 suppliers