The R5F5210ABGFB#30 is a 32-bit microcontroller from the RX210 series by Renesas, operating at a maximum frequency of 50 MHz and capable of delivering 78 DMIPS. It features 768 KB of on-chip flash memory, 96 KB of SRAM, and an 8 KB data flash memory, all with no wait states for memory access. The microcontroller supports a wide operating temperature range from -40°C to +105°C, making it suitable for various industrial and consumer applications. This device includes a 12-bit A/D converter with fast conversion times, a 10-bit D/A converter, and multiple extended-function timers, enhancing its versatility for complex tasks. It offers up to 15 communication channels, including multiple SCI channels, an I2C bus interface, and an RSPI channel, facilitating robust connectivity options. The microcontroller also incorporates low power consumption features, including several operational modes and a deep software standby mode. The R5F5210ABGFB#30 is packaged in a 144-pin LFQFP format, making it suitable for compact designs. Its compliance with IEC60730 standards and built-in self-diagnostic functions further enhance its reliability for safety-critical applications. This microcontroller is ideal for engineers looking for a powerful, flexible, and reliable solution for their embedded systems.
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F5210ABGFB#30 | R5F5210ABGFB#30 | R5F5210ABGFB#30 |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 50 MHz | 50 MHz | |
| RAM | 96 KB | 96 KB |