Win Source Part Number: 1011199-R5F5210ABDFP
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX200
Core Processor: RX
Speed: 50MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I2C, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 84
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 96K x 8
Data Converters: A/D 16x12b; D/A 2x10b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.62V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F5210
Product Status: Not For New Designs
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 768KB FLSH 100LFQFP
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)
32-bit Microcontrollers - MCU 32BIT MCU RX210 768K 96K QFP100 -40/85C
IC MCU 32BIT 768KB FLSH 100LFQFP
IC MCU 32BIT 768KB FLSH 100LFQFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1011199-R5F5210ABDFP#30 | R5F5210ABDFP#30-ND | R5F5210ABDFP#30 | R5F5210ABDFP#30 | R5F5210ABDFP#30 | R5F5210ABDFP#30 | R5F5210ABDFP#30 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| RAM | 768 KB | 96 KB | 96 KB | 96 KB | 96 KB | ||
| ROM | 8 KB | 768 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |