Renesas Electronics Corporation Microcontrollers R5F5210ABDFB#V0

Description
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet
Description
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F5210ABDFB#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F5210ABDFB#V0-ND
Microcontrollers 559-R5F5210ABDFB#V0-ND
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Microcontrollers - R5F5210ABDFB#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5210ABDFB#V0
Microcontrollers R5F5210ABDFB#V0
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - R5F5210ABDFB#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5210ABDFB#V0
Embedded - Microcontrollers R5F5210ABDFB#V0
IC MICROCONTROLLER

IC MICROCONTROLLER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F5210ABDFB#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F5210ABDFB#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F5210ABDFB#V0
IC MICROCONTROLLER

IC MICROCONTROLLER

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F5210ABDFB#V0-ND R5F5210ABDFB#V0 R5F5210ABDFB#V0 R5F5210ABDFB#V0
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 50 MHz 50 MHz 50 MHz
Bits Other; A/D 12x12b; D/A 2x10b
RAM 96 KB 96 KB 96 KB
ROM 768 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25FHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details