RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 768KB FLSH 144LFQFP
IC MCU 32BIT 768KB FLSH 144LFQFP
IC MCU 32BIT 768KB FLSH 144LFQFP
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F5210ABDFB#10-ND | R5F5210ABDFB#10 | R5F5210ABDFB#10 | R5F5210ABDFB#10 | R5F5210ABDFB#10 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |
| Bits | Other; A/D 16x12b; D/A 2x10b | ||||
| RAM | 96 KB | 96 KB | 96 KB | 96 KB | |
| ROM | 768 KB |