Renesas Electronics Corporation Microcontrollers R5F52108CDFN#30

Description
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 80-LQFP (12x12)
Request a Quote Datasheet
Description
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 80-LQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F52108CDFN#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F52108CDFN#30-ND
Microcontrollers R5F52108CDFN#30-ND
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 80-LQFP (12x12)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-R5F52108CDFN#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-R5F52108CDFN#30
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-R5F52108CDFN#30
IC MCU 32BIT 512KB FLASH 80LQFP Product overview: R5F52108CDFN#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52108CDFN#30 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 80LQFP Product overview: R5F52108CDFN#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52108CDFN#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F52108CDFN#30 - 792983-R5F52108CDFN#30 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F52108CDFN#30
792983-R5F52108CDFN#30
Embedded - Embedded - Microcontrollers - R5F52108CDFN#30 792983-R5F52108CDFN#30
Manufacturer: Renesas Electronics America Win Source Part Number: 792983-R5F52108CDFN# 30 Series: RX200 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RX Speed: 50MHz Package: 80-LQFP Core Size: 32-Bit Connectivity: I2C, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 64 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 64K x 8 Data Converters: A/D 14x12b; D/A 2x10b Oscillator Type: Internal Supply Voltage: 1.62 V ~ 5.5 V Family Name: R5F52108 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (12x12) Alternative Parts (Cross-Reference): MB91F526DSBPMC ; MB91F526DYBPMC; MB91F522DKBPMC; MB91F523DSBPMC; ECCN: 3A991 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792983-R5F52108CDFN#30
Series: RX200
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: RX
Speed: 50MHz
Package: 80-LQFP
Core Size: 32-Bit
Connectivity: I2C, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 64
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 64K x 8
Data Converters: A/D 14x12b; D/A 2x10b
Oscillator Type: Internal
Supply Voltage: 1.62 V ~ 5.5 V
Family Name: R5F52108
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (12x12)
Alternative Parts (Cross-Reference): MB91F526DSBPMC ; MB91F526DYBPMC; MB91F522DKBPMC; MB91F523DSBPMC;
ECCN: 3A991
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F52108CDFN#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F52108CDFN#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F52108CDFN#30
IC MCU 32BIT 512KB FLASH 80LQFP

IC MCU 32BIT 512KB FLASH 80LQFP

Supplier's Site
Microcontrollers - R5F52108CDFN#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F52108CDFN#30
Microcontrollers R5F52108CDFN#30
IC MCU 32BIT 512KB FLASH 80LQFP

IC MCU 32BIT 512KB FLASH 80LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F52108CDFN#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F52108CDFN#30
Embedded - Microcontrollers R5F52108CDFN#30
IC MCU 32BIT 512KB FLASH 80LQFP

IC MCU 32BIT 512KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - R5F52108CDFN#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F52108CDFN#30
Microcontrollers R5F52108CDFN#30
RX RX Microcontroller IC 32-Bit 50MHz 512KB (512K x 8) FLASH 80-LQFP (12x12)

RX RX Microcontroller IC 32-Bit 50MHz 512KB (512K x 8) FLASH 80-LQFP (12x12)

Buy Now
Microcontrollers - R5F52108CDFN#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F52108CDFN#30
Microcontrollers R5F52108CDFN#30
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 80-LQFP (12x12)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F52108CDFN#30
32-bit Microcontrollers - MCU R5F52108CDFN#30
32-bit Microcontrollers - MCU RX210 512K+8K/64K 80LQFP 12x12

32-bit Microcontrollers - MCU RX210 512K+8K/64K 80LQFP 12x12

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F52108CDFN#30-ND 685-R5F52108CDFN#30 792983-R5F52108CDFN#30 R5F52108CDFN#30 R5F52108CDFN#30 R5F52108CDFN#30 R5F52108CDFN#30 R5F52108CDFN#30 R5F52108CDFN#30
Product Name Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F52108CDFN#30 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 14x12b; D/A 2x10b
RAM 64 KB 64 KB 512 KB 64 KB 64 KB 64 KB 64 KB
ROM 512 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7019BCPZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8780CJ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 4.5 to 6 volts
View Details
5 suppliers
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details