Renesas Electronics Corporation Microcontrollers R5F52108CDFM#50

Description
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F52108CDFM#50-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F52108CDFM#50-ND
Microcontrollers 559-R5F52108CDFM#50-ND
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Microcontrollers - R5F52108CDFM#50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F52108CDFM#50
Microcontrollers R5F52108CDFM#50
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F52108CDFM#50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F52108CDFM#50
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F52108CDFM#50
IC MCU 32BIT

IC MCU 32BIT

Supplier's Site
Embedded - Microcontrollers - R5F52108CDFM#50 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F52108CDFM#50
Embedded - Microcontrollers R5F52108CDFM#50
IC MCU 32BIT

IC MCU 32BIT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F52108CDFM#50-ND R5F52108CDFM#50 R5F52108CDFM#50 R5F52108CDFM#50
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 50 MHz 50 MHz 50 MHz
Bits Other; A/D 5x12b; D/A 2x10b
RAM 64 KB 64 KB 64 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-A2C02234900 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details