RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
Manufacturer: Renesas Electronics America
Win Source Part Number: 792982-R5F52108CDFM#
Series: RX200
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: RX
Speed: 50MHz
Package: 64-LQFP
Core Size: 32-Bit
Connectivity: I2C, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 64K x 8
Data Converters: A/D 12x12b; D/A 2x10b
Oscillator Type: Internal
Supply Voltage: 1.62 V ~ 5.5 V
Family Name: R5F52108
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LFQFP (10x10)
Alternative Parts (Cross-Reference): MB91F523BHBPMC1; MB91F523BWBPMC1; MB91F524BHBPMC1 ; MB91F526BWBPMC1;
ECCN: 3A991
Country of Origin: Japan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 512KB FLASH 64LFQFP Product overview: R5F52108CDFM#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52108CDFM#30 can be used for catalog matching and distributor lookup.
32-bit Microcontrollers - MCU STAR RX210 512K+8K/64K 64LQFP 10X10
IC MCU 32BIT 512KB FLASH 64LFQFP
IC MCU 32BIT 512KB FLASH 64LFQFP
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 512KB FLASH 64LFQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F52108CDFM#30-ND | 792982-R5F52108CDFM#30 | 685-R5F52108CDFM#30 | R5F52108CDFM#30 | R5F52108CDFM#30 | R5F52108CDFM#30 | R5F52108CDFM#30 | R5F52108CDFM#30 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - R5F52108CDFM#30 | 32-bit 32BIT 512KB Embedded Microcontroller MCU | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 12x12b; D/A 2x10b | |||||||
| RAM | 64 KB | 512 KB | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 512 KB | 8 KB |