RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 80-LQFP (14x14)
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 80-LQFP (14x14)
32-bit Microcontrollers - MCU RX210 MCU 512K+8K/64K 80LQFP 14x14
IC MCU 32BIT 512KB FLASH 80LQFP
IC MCU 32BIT 512KB FLASH 80LQFP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F52108CDFF#V0-ND | R5F52108CDFF#V0 | R5F52108CDFF#V0 | R5F52108CDFF#V0 | R5F52108CDFF#V0 |
| Product Name | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 14x12b; D/A 2x10b | ||||
| RAM | 64 KB | 64 KB | 64 KB | ||
| ROM | 512 KB |