IC MCU 32BIT 512KB FLSH 144LFQFP Product overview: R5F52108BDFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52108BDFB#30 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1318749-R5F52108BDFB
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: RX
Speed: 50MHz
Standard Package: 60
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I2C, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 122
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 64K x 8
Data Converters: A/D 16x12b; D/A 2x10b
Oscillator Type: Internal
Supplier Device Package: 144-LFQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 144-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 71
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.62V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: R5F52108
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 512KB FLSH 144LFQFP
IC MCU 32BIT 512KB FLSH 144LFQFP
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
32-bit Microcontrollers - MCU RX210 512K+8K/64K144LQFP 20x20
IC MCU 32BIT 512KB FLSH 144LFQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F52108BDFB#30 | 1318749-R5F52108BDFB#30 | R5F52108BDFB#30-ND | R5F52108BDFB#30 | R5F52108BDFB#30 | R5F52108BDFB#30 | R5F52108BDFB#30 | R5F52108BDFB#30 |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| RAM | 64 KB | 512 KB | 64 KB | 64 KB | 64 KB | 64 KB | ||
| Supply Voltage | 1.62 to 5.5 volts | 1.62 to 5.5 volts | 1.62 to 5.5 volts | 5.5 volts | 1.62 to 5.5 volts | |||
| Serial Interface | I2C, SCI, SPI, SMBus | SPI; SCI |